TE Connectivity Rectangular Wire & Cable Connectors & Housings 201692-9

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201692-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201692-9
Rectangular Wire & Cable Connectors & Housings 201692-9
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 28.7 MM  [1.13 INCH ] Connector Length : 23.2 MM  [.915 INCH ] Connector Width : 71.88 MM  [2.83 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 104
  • Number of Power Positions : 104
  • Number of Rows : 8
  • Number of Signal Positions : 104

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout : Matrix
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 28.7 MM  [1.13 INCH ]
  • Connector Length : 23.2 MM  [.915 INCH ]
  • Connector Width : 71.88 MM  [2.83 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Diallyl Phthalate

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connector Housings - A128374-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A128374-ND
Backplane Connector Housings A128374-ND
104 Position Connector Blue Panel Mount

104 Position Connector Blue Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-201692-9
Electronic Connector 361-201692-9
Conn Rectangular SKT 104 POS 3.81mm Screw ST Box Product overview: 201692-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201692-9 can be used for catalog matching and distributor lookup.

Conn Rectangular SKT 104 POS 3.81mm Screw ST Box Product overview: 201692-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201692-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 201692-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201692-9
Backplane Connectors 201692-9
CNTR FASTENER PLUG BLOCK,104P

CNTR FASTENER PLUG BLOCK,104P

Buy Now
Backplane Connector Housings - 201692-9 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
201692-9
Backplane Connector Housings 201692-9
CONN 104POS BLUE PNL MNT

CONN 104POS BLUE PNL MNT

Supplier's Site Datasheet
Cntr Fastener Plug Block,104P Amp - Te Connectivity - 24C8806 - Newark, An Avnet Company
Chicago, IL, United States
Cntr Fastener Plug Block,104P Amp - Te Connectivity
24C8806
Cntr Fastener Plug Block,104P Amp - Te Connectivity 24C8806
CNTR FASTENER PLUG BLOCK,104P

CNTR FASTENER PLUG BLOCK,104P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201692-9 A128374-ND 361-201692-9 201692-9 201692-9 24C8806
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Backplane Connectors Backplane Connector Housings Cntr Fastener Plug Block,104P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products