TE Connectivity Plug And Socket Connector Housing; Product Range Te Connectivity 2029096-4

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Te Connectivity - 51R0939 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Te Connectivity
51R0939
Plug And Socket Connector Housing; Product Range Te Connectivity 51R0939
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Blue; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51R0939
Product Name Plug And Socket Connector Housing; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details