TE Connectivity SD Card Connectors 2013357-1

Description
Body Features Color : Black Hold-Down : With Shell Material : Copper Alloy Configuration Features Lead Configuration : Inline Number of Positions : 9 Number of Rows : 1 Operating Function : Push-On Push-Off PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Solder Tab Length : .8 MM  [.032 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.06 INCH , .09 INCH , .1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .55 MM  [.022 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Hold-Down : With Shell Material : Copper Alloy Configuration Features Lead Configuration : Inline Number of Positions : 9 Number of Rows : 1 Operating Function : Push-On Push-Off PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Solder Tab Length : .8 MM  [.032 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.06 INCH , .09 INCH , .1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .55 MM  [.022 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 2013357-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
2013357-1
SD Card Connectors 2013357-1
Body Features Color : Black Hold-Down : With Shell Material : Copper Alloy Configuration Features Lead Configuration : Inline Number of Positions : 9 Number of Rows : 1 Operating Function : Push-On Push-Off PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .2 - .5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.95 MM  [.116 INCH ] Solder Tab Length : .8 MM  [.032 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.06 INCH , .09 INCH , .1 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .55 MM  [.022 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible Card : Secure Digital Connector & Contact Terminates To : Printed Circuit Board Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Color : Black
  • Hold-Down : With
  • Shell Material : Copper Alloy

Configuration Features


  • Lead Configuration : Inline
  • Number of Positions : 9
  • Number of Rows : 1
  • Operating Function : Push-On Push-Off
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .2 - .5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Vacuum Tape : Without

Dimensions


  • Profile Height from PCB : 2.95 MM  [.116 INCH ]
  • Solder Tab Length : .8 MM  [.032 INCH ]

Housing Features


  • Centerline (Pitch) : 2.4 MM , 2.5 MM , 1.7 MM  [.06 INCH , .09 INCH , .1 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount
  • Polarizing Post Length : .55 MM  [.022 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible Card : Secure Digital
  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Removable Memory Products
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
PC Card Sockets - A117933TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A117933TR-ND
PC Card Sockets A117933TR-ND
Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold

Buy Now Datasheet
Sd Conn Std Emboss W/b Te Connectivity - 98X5775 - Newark, An Avnet Company
Chicago, IL, United States
Sd Conn Std Emboss W/b Te Connectivity
98X5775
Sd Conn Std Emboss W/b Te Connectivity 98X5775
SD CONN STD EMBOSS W/B

SD CONN STD EMBOSS W/B

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2013357-1 A117933TR-ND 98X5775
Product Name SD Card Connectors PC Card Sockets Sd Conn Std Emboss W/b Te Connectivity
Connector Type PC Card Connector Connector and Ejector
Unlock Full Specs
to access all available technical data