TE Connectivity Rectangular Wire & Cable Connectors & Housings 202135-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 41 Number of Power Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 68.25 MM  [2.687 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 116 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 41 Number of Power Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 68.25 MM  [2.687 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 116 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202135-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202135-2
Rectangular Wire & Cable Connectors & Housings 202135-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 41 Number of Power Positions : 41 Number of Rows : 3 Number of Signal Positions : 41 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 68.25 MM  [2.687 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 116 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 41
  • Number of Power Positions : 41
  • Number of Rows : 3
  • Number of Signal Positions : 41

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 68.25 MM  [2.687 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 11.18 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 116

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
361-202135-2
Electronic Connector 361-202135-2
41 Pos Rectangular Connector, 3.81mm Pitch, Straight, Panel Mount Product overview: 202135-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202135-2 can be used for catalog matching and distributor lookup.

41 Pos Rectangular Connector, 3.81mm Pitch, Straight, Panel Mount Product overview: 202135-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202135-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A30132-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30132-ND
Backplane Connector Housings A30132-ND
41 Position Connector Black Panel Mount

41 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connectors - 202135-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202135-2
Backplane Connectors 202135-2
41 POS. MALE DEEP BLOCK

41 POS. MALE DEEP BLOCK

Buy Now
Backplane Connector Housings - 202135-2 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
202135-2
Backplane Connector Housings 202135-2
CONN 41POS BLACK PNL MNT

CONN 41POS BLACK PNL MNT

Supplier's Site Datasheet
41 Pos. Male Deep Block Rohs Compliant Amp - Te Connectivity - 90B1920 - Newark, An Avnet Company
Chicago, IL, United States
41 Pos. Male Deep Block Rohs Compliant Amp - Te Connectivity
90B1920
41 Pos. Male Deep Block Rohs Compliant Amp - Te Connectivity 90B1920
41 POS. MALE DEEP BLOCK ROHS COMPLIANT: YES

41 POS. MALE DEEP BLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202135-2 361-202135-2 A30132-ND 202135-2 202135-2 90B1920
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Backplane Connectors Backplane Connector Housings 41 Pos. Male Deep Block Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Connector Accessories - 1734-1011-349-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details