Female Signal Socket Crimp Tool, Gold Plated Brass, 13A, 14AWG Product overview: 201568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-201568-1 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 14 AWG Machined
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 201568-1 | 332-201568-1 | A25142-ND | 50F560 |
| Product Name | Contacts | 13A Electronic Connector | Multi Purpose | Contact, Socket, 14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |