TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 60 70 80 90 100 102 103 104 105 106 107 108 109 110 111 112 113 114 120 130 140 150 160 170 200 250 300 350 400 450 500 1000 1023
Product Name Notes
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 150 Dimensions Product Depth : 70 MM  [2.75 INCH ] Product Height : 45 MM  [1.77 INCH ] Product Width : 20 MM 
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 25.5 MM 
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 310 Dimensions Product Depth : 105 MM  [4.13 INCH ] Product Height : 73.5 MM  [2.89 INCH ] Product Width : 67.6 MM 
Configuration Features Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 520 Dimensions Product Depth : 118 MM  [4.64 INCH ] Product Height : 83.5 MM  [3.28 INCH ] Product Width : 45 MM 
Configuration Features Number of Poles : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 150 Dimensions Product Depth : 70 MM  [2.75 INCH ] Product Height : 45 MM  [1.77 INCH ] Product Width : 35.6 MM 
Configuration Features Number of Poles : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 200 Dimensions Product Depth : 93 MM  [3.66 INCH ] Product Height : 57 MM  [2.24 INCH ] Product Width : 47 MM 

<< Prev Next >>