Body Features Conductor Type : Solid, Stranded, Sector Mechanical Connector Conductor Material : Aluminum-Copper
Configuration Features Number of Contact Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) : 50 - 240 Conductor Range (MMSQ) : 50 - 240 Inside Diameter : 20 MM [.79 INCH ] Palm Hole Diameter : 15 Stud Size : M14
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No REACH Compliance : Contains no REACH June 2014 SvHC(s) Standards : Designed to Meet IEC 61238-1 Class A Requirements
Operation/Applicatio
n Application Type : Termination Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Other Conductor Gauge Type : Metric
Product Availability Mechanical Connector Product Availability : Worldwide
Product Type Features Mechanical Connector Material : Aluminum Mechanical Connector Technology : Shear Bolt Product Family : BLMT Underground Network Component Type : Terminal Lug
Body Features
- Conductor Type : Solid, Stranded, Sector
- Mechanical Connector Conductor Material : Aluminum-Copper
Configuration Features
- Number of Contact Bolts : 2
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Conductor Cross-Section (MMSQ) : 50 - 240
- Conductor Range (MMSQ) : 50 - 240
- Inside Diameter : 20 MM [.79 INCH ]
- Palm Hole Diameter : 15
- Stud Size : M14
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards
- Mechanical Connector CSA Certified : No
- Mechanical Connector UL Listed : No
- REACH Compliance : Contains no REACH June 2014 SvHC(s)
- Standards : Designed to Meet IEC 61238-1 Class A Requirements
Operation/Application
- Application Type : Termination
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Other
- Conductor Gauge Type : Metric
Product Availability
- Mechanical Connector Product Availability : Worldwide
Product Type Features
- Mechanical Connector Material : Aluminum
- Mechanical Connector Technology : Shear Bolt
- Product Family : BLMT
- Underground Network Component Type : Terminal Lug