TE Connectivity Inline Module Sockets 2013297-1

Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet
Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - 2013297-1-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
2013297-1-ND
Inline Module Sockets 2013297-1-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Memory Connectors - 2013297-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2013297-1
Memory Connectors 2013297-1
SEMI-HARD TRAY DDR3 204P 8H ST

SEMI-HARD TRAY DDR3 204P 8H ST

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2013297-1
Memory Connectors 2013297-1
Memory Connectors

Memory Connectors

Buy Now
Memory Connectors - Inline Module Sockets - 2013297-1 - 905831-2013297-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2013297-1
905831-2013297-1
Memory Connectors - Inline Module Sockets - 2013297-1 905831-2013297-1
Manufacturer: TE Connectivity Win Source Part Number: 905831-2013297-1 Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle Package: Tray Mounting: Surface Mount, 25° Angle Part Status: Obsolete Family Name: 2013297 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905831-2013297-1
Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Package: Tray
Mounting: Surface Mount, 25° Angle
Part Status: Obsolete
Family Name: 2013297
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector; Memory / Card Type Te Connectivity - 73R4324 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Memory / Card Type Te Connectivity
73R4324
Connector; Memory / Card Type Te Connectivity 73R4324
CONNECTOR; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Memory Socket RoHS Compliant: Yes

CONNECTOR; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Memory Socket RoHS Compliant: Yes

Supplier's Site Datasheet
2013297-1 - Semi-Hard Tray Ddr3 204P 8H St Rohs Compliant Te Connectivity - 84AC3570 - Newark, An Avnet Company
Chicago, IL, United States
2013297-1 - Semi-Hard Tray Ddr3 204P 8H St Rohs Compliant Te Connectivity
84AC3570
2013297-1 - Semi-Hard Tray Ddr3 204P 8H St Rohs Compliant Te Connectivity 84AC3570
2013297-1 - SEMI-HARD TRAY DDR3 204P 8H ST ROHS COMPLIANT: YES

2013297-1 - SEMI-HARD TRAY DDR3 204P 8H ST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013297-1-ND 2013297-1 905831-2013297-1 73R4324
Product Name Inline Module Sockets Memory Connectors Memory Connectors - Inline Module Sockets - 2013297-1 Connector; Memory / Card Type Te Connectivity
Mounting Surface Mount Surface Mount, 25° Angle
Unlock Full Specs
to access all available technical data