TE Connectivity ™ SMD Electronic Connector 2013620-2

Description
Conn PGA Socket SKT 989 POS 1mm Solder ST SMD T/R Product overview: 2013620-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2013620-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn PGA Socket SKT 989 POS 1mm Solder ST SMD T/R Product overview: 2013620-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2013620-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
409-2013620-2
SMD Electronic Connector 409-2013620-2
Conn PGA Socket SKT 989 POS 1mm Solder ST SMD T/R Product overview: 2013620-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2013620-2 can be used for catalog matching and distributor lookup.

Conn PGA Socket SKT 989 POS 1mm Solder ST SMD T/R Product overview: 2013620-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-2013620-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 2013620-2 - 105225-2013620-2 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 2013620-2
105225-2013620-2
Sockets for ICs, Transistors - 2013620-2 105225-2013620-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 105225-2013620-2 Packaging: Reel - TR Type: PGA, ZIF (ZIP) Features: Open Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 989 (35 x 36) Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.039" (1.00mm) Contact Material - Post: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 105225-2013620-2
Packaging: Reel - TR
Type: PGA, ZIF (ZIP)
Features: Open Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 989 (35 x 36)
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.039" (1.00mm)
Contact Material - Post: Copper Alloy
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Sockets for ICs, Transistors - 2013620-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2013620-2
Sockets for ICs, Transistors 2013620-2
CONN SOCKET PGA ZIF 989POS GOLD

CONN SOCKET PGA ZIF 989POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-2013620-2 105225-2013620-2 2013620-2
Product Name SMD Electronic Connector Sockets for ICs, Transistors - 2013620-2 Sockets for ICs, Transistors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details