TE Connectivity Rectangular Connector Contacts 2013594-1

Description
Contact
Request a Quote Datasheet
Description
Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2013594-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2013594-1-ND
Rectangular Connector Contacts 17-2013594-1-ND
Contact

Contact

Buy Now Datasheet
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6653 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6653
Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6653
CONTACT, TAB, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, TAB, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2013594-1-ND 12AJ6653
Product Name Rectangular Connector Contacts Contact, Tab, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data