201489-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers201489-1
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 9.52 MM [.374 INCH ] Product Length : 11.6 MM [.456 INCH ] Product Width : 6.6 MM [.26 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 9.52 MM [.374 INCH ] Product Length : 11.6 MM [.456 INCH ] Product Width : 6.6 MM [.26 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 9.52 MM [.374 INCH ] Product Length : 11.6 MM [.456 INCH ] Product Width : 6.6 MM [.26 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Stainless Steel
Dimensions
Product Height : 9.52 MM [.374 INCH ]
Product Length : 11.6 MM [.456 INCH ]
Product Width : 6.6 MM [.26 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Locking Spring
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]