TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201501-2

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201501-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201501-2
Connector Hardware, Mounts, Locks & Retainers 201501-2
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Spirol Pin Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Spirol Pin
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 201501-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
201501-2-ND
Backplane Connector Accessories 201501-2-ND
Connector Spirol Pin For M Series

Connector Spirol Pin For M Series

Buy Now Datasheet
Backplane Connectors - 201501-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201501-2
Backplane Connectors 201501-2
SPIROL PIN

SPIROL PIN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201501-2
Backplane Connectors 201501-2
Backplane Connectors

Backplane Connectors

Buy Now
Spirol Pin Rohs Compliant Amp - Te Connectivity - 50B8835 - Newark, An Avnet Company
Chicago, IL, United States
Spirol Pin Rohs Compliant Amp - Te Connectivity
50B8835
Spirol Pin Rohs Compliant Amp - Te Connectivity 50B8835
SPIROL PIN ROHS COMPLIANT: YES

SPIROL PIN ROHS COMPLIANT: YES

Supplier's Site
Spirol Pin Amp - Te Connectivity - 87AJ9836 - Newark, An Avnet Company
Chicago, IL, United States
Spirol Pin Amp - Te Connectivity
87AJ9836
Spirol Pin Amp - Te Connectivity 87AJ9836
SPIROL PIN

SPIROL PIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201501-2 201501-2-ND 201501-2 50B8835
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Spirol Pin Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details