Pin Contact Tin Solder Eyelet Stamped
Signal Crimp Connector, Male, Brass, Tin Plated, 13A, Straight Product overview: 202236-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-202236-6 can be used for catalog matching and distributor lookup.
CONTACT, PIN, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 202236-6-ND | 330-202236-6 | 202236-6 | 52K3488 |
| Product Name | Multi Purpose | 13A Electronic Connector | Contacts | Contact, Pin, Solder; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |