Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 758483-2013310-3
Packaging: Tray
Number of Positions: 204
Mounting Style: SMT, 25° Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 758483-2013310-3 | 2013310-3-ND |
| Product Name | Electronic Wholesale - 2013310-3 | Inline Module Sockets |
| Mounting | SMT, 25° Angle | Surface Mount |