TE Connectivity Connector Hardware, Mounts, Locks & Retainers 202512-1

Description
Body Features Primary Product Material : Beryllium Copper Dimensions Product Height : 4.57 MM  [.18 INCH ] Product Length : 20.45 MM  [.805 INCH ] Product Width : 4.57 MM  [.18 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Beryllium Copper Dimensions Product Height : 4.57 MM  [.18 INCH ] Product Length : 20.45 MM  [.805 INCH ] Product Width : 4.57 MM  [.18 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 202512-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
202512-1
Connector Hardware, Mounts, Locks & Retainers 202512-1
Body Features Primary Product Material : Beryllium Copper Dimensions Product Height : 4.57 MM  [.18 INCH ] Product Length : 20.45 MM  [.805 INCH ] Product Width : 4.57 MM  [.18 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Beryllium Copper

Dimensions


  • Product Height : 4.57 MM  [.18 INCH ]
  • Product Length : 20.45 MM  [.805 INCH ]
  • Product Width : 4.57 MM  [.18 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202512-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202512-1
Backplane Connectors 202512-1
COR. GUIDE SOCKET ASSY.

COR. GUIDE SOCKET ASSY.

Buy Now
Backplane Connector Accessories - 202512-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
202512-1-ND
Backplane Connector Accessories 202512-1-ND
Connector Guide Socket For M Series 4-40 Thread

Connector Guide Socket For M Series 4-40 Thread

Buy Now Datasheet
Backplane Connector Accessories - 202512-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
202512-1
Backplane Connector Accessories 202512-1
CONN GUIDE SOCKET M SERIES

CONN GUIDE SOCKET M SERIES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202512-1 202512-1 202512-1-ND 202512-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products