TE Connectivity Rectangular Wire & Cable Connectors & Housings 202515-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length (INCH) : 2.593 Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.36 MM , 4.11 MM  [.162 INCH , .29 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length (INCH) : 2.593 Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.36 MM , 4.11 MM  [.162 INCH , .29 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202515-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202515-5
Rectangular Wire & Cable Connectors & Housings 202515-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Type : Pin Dimensions Connector Height : 19.05 MM  [.75 INCH ] Connector Length (INCH) : 2.593 Connector Width : 23.24 MM  [.915 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 7.36 MM , 4.11 MM  [.162 INCH , .29 INCH ] Housing Material : Phenolic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Type : Pin

Dimensions


  • Connector Height : 19.05 MM  [.75 INCH ]
  • Connector Length (INCH) : 2.593
  • Connector Width : 23.24 MM  [.915 INCH ]
  • Row-to-Row Spacing : 3.43 MM  [.135 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 7.36 MM , 4.11 MM  [.162 INCH , .29 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connector Housings - 202515-5-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
202515-5-ND
Backplane Connector Housings 202515-5-ND
42 (36 + 6 Power) Position Housing for Male Pins Connector Green Panel Mount

42 (36 + 6 Power) Position Housing for Male Pins Connector Green Panel Mount

Buy Now Datasheet
Backplane Connectors - 202515-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202515-5
Backplane Connectors 202515-5
42 POS. BLOCK

42 POS. BLOCK

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
202515-5
Backplane Connectors 202515-5
Backplane Connectors

Backplane Connectors

Buy Now
42 Pos. Block Amp - Te Connectivity - 74C1228 - Newark, An Avnet Company
Chicago, IL, United States
42 Pos. Block Amp - Te Connectivity
74C1228
42 Pos. Block Amp - Te Connectivity 74C1228
42 POS. BLOCK

42 POS. BLOCK

Supplier's Site
42 Pos. Block Amp - Te Connectivity - 41AJ5935 - Newark, An Avnet Company
Chicago, IL, United States
42 Pos. Block Amp - Te Connectivity
41AJ5935
42 Pos. Block Amp - Te Connectivity 41AJ5935
42 POS. BLOCK

42 POS. BLOCK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202515-5 202515-5-ND 202515-5 74C1228
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Backplane Connectors 42 Pos. Block Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102107-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-261-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details