TE Connectivity Connectors Power 201570-1

Description
CONTACT PIN ASSY.
Request a Quote Datasheet
Description
CONTACT PIN ASSY.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 201570-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
201570-1
Connectors Power 201570-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Singapore, Singapore
13A Electronic Connector
332-201570-1
13A Electronic Connector 332-201570-1
Signal Crimp Pin, Male, Gold Plated Brass, 13A, 14AWG Product overview: 201570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-201570-1 can be used for catalog matching and distributor lookup.

Signal Crimp Pin, Male, Gold Plated Brass, 13A, 14AWG Product overview: 201570-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-201570-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 201570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
201570-1
Contacts 201570-1
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Buy Now
Contacts - 201570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
201570-1
Contacts 201570-1
TYPE II CONTACTS

TYPE II CONTACTS

Buy Now
Swedesboro, NJ, United States
Contacts
201570-1
Contacts 201570-1
Contacts

Contacts

Buy Now
Multi Purpose - A25141-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25141-ND
Multi Purpose A25141-ND
Pin Contact Gold Crimp 14 AWG Machined

Pin Contact Gold Crimp 14 AWG Machined

Buy Now Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity - 12H4716 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity
12H4716
Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity 12H4716
CONTACT, PIN, 14AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact Pin Assy. Amp - Te Connectivity - 41AJ5925 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin Assy. Amp - Te Connectivity
41AJ5925
Contact Pin Assy. Amp - Te Connectivity 41AJ5925
CONTACT PIN ASSY.

CONTACT PIN ASSY.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201570-1 332-201570-1 201570-1 A25141-ND 12H4716 41AJ5925
Product Name Connectors Power 13A Electronic Connector Contacts Multi Purpose Contact, Pin, 14Awg, Crimp; Product Range Amp - Te Connectivity Contact Pin Assy. Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products