TE Connectivity LVDS Connectors (LCEDI) 2023318-1

Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet
Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023318-1 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023318-1
LVDS Connectors (LCEDI) 2023318-1
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Product Type Features LVDS Connector Product Type : Connector Shell

Body Features


  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Dimensions


  • Mated Height : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : VESA

Product Type Features


  • LVDS Connector Product Type : Connector Shell
Buy Now Datasheet
Lighting Connectors - 2023318-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023318-1
Lighting Connectors 2023318-1
(LCEDI) SR plug lower shell 40pos

(LCEDI) SR plug lower shell 40pos

Buy Now
(Lcedi) Sr Plug Lower Shell 40Pos Amp - Te Connectivity - 36AC1825 - Newark, An Avnet Company
Chicago, IL, United States
(Lcedi) Sr Plug Lower Shell 40Pos Amp - Te Connectivity
36AC1825
(Lcedi) Sr Plug Lower Shell 40Pos Amp - Te Connectivity 36AC1825
(LCEDI) SR plug lower shell 40pos

(LCEDI) SR plug lower shell 40pos

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023318-1 2023318-1 36AC1825
Product Name LVDS Connectors (LCEDI) Lighting Connectors (Lcedi) Sr Plug Lower Shell 40Pos Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details