TE Connectivity Headers, Male Pins 2029030-4

Description
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99183TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99183TR-ND
Headers, Male Pins A99183TR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A99183CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99183CT-ND
Headers, Male Pins A99183CT-ND
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-2029030-4
SMD 5A 250V Electronic Connector 316-2029030-4
4 Pos RA SMD Header, 5A, 250V, Tin Plated Brass Product overview: 2029030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2029030-4 can be used for catalog matching and distributor lookup.

4 Pos RA SMD Header, 5A, 250V, Tin Plated Brass Product overview: 2029030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2029030-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity - 19P8006 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity
19P8006
Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity 19P8006
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:- RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A99183TR-ND 316-2029030-4 19P8006
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Plug & Socket Connector, Receptacle, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 250 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data