TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 2029442-1

Description
Win Source Part Number: 1027641-2029442-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK II Number of Positions: 6 Package: Tray Accessory Type: Spacer For Use With/Related Products: Universal MATE-N-LOK II Series Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A118336,-2029442-1-S I Base Product Number: 2029442
Request a Quote Datasheet
Description
Win Source Part Number: 1027641-2029442-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK II Number of Positions: 6 Package: Tray Accessory Type: Spacer For Use With/Related Products: Universal MATE-N-LOK II Series Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A118336,-2029442-1-S I Base Product Number: 2029442
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1027641-2029442-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1027641-2029442-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1027641-2029442-1
Win Source Part Number: 1027641-2029442-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Universal MATE-N-LOK II Number of Positions: 6 Package: Tray Accessory Type: Spacer For Use With/Related Products: Universal MATE-N-LOK II Series Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A118336,-2029442-1-S I Base Product Number: 2029442

Win Source Part Number: 1027641-2029442-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Universal MATE-N-LOK II
Number of Positions: 6
Package: Tray
Accessory Type: Spacer
For Use With/Related Products: Universal MATE-N-LOK II Series
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A118336,-2029442-1-SI
Base Product Number: 2029442

Buy Now Datasheet
Rectangular Connector Accessories - A118336-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A118336-ND
Rectangular Connector Accessories A118336-ND
Connector Spacer For Universal MATE-N-LOK II Series

Connector Spacer For Universal MATE-N-LOK II Series

Buy Now Datasheet
06P Umnl-Ii Tpa Foam Spacer Amp - Te Connectivity - 98X5833 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl-Ii Tpa Foam Spacer Amp - Te Connectivity
98X5833
06P Umnl-Ii Tpa Foam Spacer Amp - Te Connectivity 98X5833
06P UMNL-II TPA FOAM SPACER

06P UMNL-II TPA FOAM SPACER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1027641-2029442-1 A118336-ND 98X5833
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories 06P Umnl-Ii Tpa Foam Spacer Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details