TE Connectivity Connector Hardware, Mounts, Locks & Retainers 202174-4

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 202174-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
202174-4
Connector Hardware, Mounts, Locks & Retainers 202174-4
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 6.35 MM  [.25 INCH ]
  • Product Length : 15.8 MM  [.622 INCH ]
  • Product Width : 6.45 MM  [.254 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202174-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202174-4
Backplane Connectors 202174-4
GUIDE SOC. ASSY. 104 CTR. FSTN

GUIDE SOC. ASSY. 104 CTR. FSTN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
202174-4
Backplane Connectors 202174-4
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A30221-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30221-ND
Backplane Connector Accessories A30221-ND
Connector Guide Socket For M Series 6-32 Thread

Connector Guide Socket For M Series 6-32 Thread

Buy Now Datasheet
Guide Soc. Assy. 104 Ctr. Fstn Rohs Compliant Amp - Te Connectivity - 95C2957 - Newark, An Avnet Company
Chicago, IL, United States
Guide Soc. Assy. 104 Ctr. Fstn Rohs Compliant Amp - Te Connectivity
95C2957
Guide Soc. Assy. 104 Ctr. Fstn Rohs Compliant Amp - Te Connectivity 95C2957
GUIDE SOC. ASSY. 104 CTR. FSTN ROHS COMPLIANT: YES

GUIDE SOC. ASSY. 104 CTR. FSTN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202174-4 202174-4 A30221-ND 95C2957
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Guide Soc. Assy. 104 Ctr. Fstn Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products