TE Connectivity Rectangular Wire & Cable Connectors & Housings 201356-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 39.62 MM  [1.56 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 203 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 39.62 MM  [1.56 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 203 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201356-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201356-1
Rectangular Wire & Cable Connectors & Housings 201356-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 39.62 MM  [1.56 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 203 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Power Positions : 14
  • Number of Rows : 4
  • Number of Signal Positions : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 39.62 MM  [1.56 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 11.18 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 203

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A30114-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30114-ND
Backplane Connector Housings A30114-ND
20 Position Connector Black Panel Mount

20 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 17-201356-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-201356-1-ND
Backplane Connector Housings 17-201356-1-ND
CONN 20POS BLACK PNL MNT

CONN 20POS BLACK PNL MNT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-201356-1
Electronic Connector 340-201356-1
20 Pos Male Rectangular Wire Housing, Black, UL94 V-0 Product overview: 201356-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-201356-1 can be used for catalog matching and distributor lookup.

20 Pos Male Rectangular Wire Housing, Black, UL94 V-0 Product overview: 201356-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-201356-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 201356-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201356-1
Backplane Connectors 201356-1
20 POS. MALE

20 POS. MALE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201356-1
Backplane Connectors 201356-1
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201356-1 A30114-ND 340-201356-1 201356-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Backplane Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products