TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201414-4

Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 58.55 MM  [2.305 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 58.55 MM  [2.305 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201414-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201414-4
Connector Hardware, Mounts, Locks & Retainers 201414-4
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 58.55 MM  [2.305 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel, Zinc Alloy

Dimensions


  • Product Height : 7.92 MM  [.312 INCH ]
  • Product Length : 58.55 MM  [2.305 INCH ]
  • Product Width : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Female and Spirol Pin
  • Product Plating Finish : Non-Hexavalent Chromate
  • Thread Size : 6-32

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A34343-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A34343-ND
Backplane Connector Accessories A34343-ND
Connector Jackscrew For M Series 6-32 Single Thread

Connector Jackscrew For M Series 6-32 Single Thread

Buy Now Datasheet
Series M Jack Screw--Female A Amp - Te Connectivity - 76AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Series M Jack Screw--Female A Amp - Te Connectivity
76AC3854
Series M Jack Screw--Female A Amp - Te Connectivity 76AC3854
SERIES M JACK SCREW--FEMALE A

SERIES M JACK SCREW--FEMALE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201414-4 A34343-ND 76AC3854
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Series M Jack Screw--Female A Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products