Configuration Features Number of Bolts : 1
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 16 - 70 Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 320 Voltage Class (KV) : ≤ 12
Industry Standards Compatible With Approved Standards Products : GB 9327, GB 2317, EN 50483-4
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line
Packaging Features Packaging Quantity : 150
Product Availability Product Availability : China
Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Tinned Copper
Usage Conditions Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 16 - 95
- Compatible Conductor Cross-Section Range - Tap (MMSQ) : 16 - 70
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Connection Under Load (90A Max) : No
- Current Rating (AMP) : 320
- Voltage Class (KV) : ≤ 12
Industry Standards
- Compatible With Approved Standards Products : GB 9327, GB 2317, EN 50483-4
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 19.8 - 24.2
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Insulated Service Line
Packaging Features
Product Availability
- Product Availability : China
Product Type Features
- Installation Technology : Piercing on Both Sides
- Insulating Connector Product Type : Insulation Piercing Connector
- Piercing Blade Base Material : Tinned Copper
Usage Conditions
- Installation Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]