TE Connectivity Rectangular Wire & Cable Connectors & Housings 202515-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202515-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202515-1
Rectangular Wire & Cable Connectors & Housings 202515-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Positions by Circuit Application : 36+6 Number of Power Positions : 6 Number of Rows : 5 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Retention Within Housing : With Contact Type : Pin Multiple Contact Types : With Dimensions Connector Height : 57.96 MM  [2.282 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 3.43 MM  [.135 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.11 MM  [.162 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42
  • Number of Positions by Circuit Application : 36+6
  • Number of Power Positions : 6
  • Number of Rows : 5
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Multiple Contact Types : With

Dimensions


  • Connector Height : 57.96 MM  [2.282 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 19.05 MM  [.75 INCH ]
  • Row-to-Row Spacing : 3.43 MM  [.135 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.11 MM  [.162 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202515-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202515-1
Backplane Connectors 202515-1
42 POS BLOCK

42 POS BLOCK

Buy Now
Wire Housings & Plugs - 7199700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7199700
Wire Housings & Plugs 7199700
TE Connectivity 202515-1

TE Connectivity 202515-1

Supplier's Site
Wire Housings & Plugs - 7199700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7199700P
Wire Housings & Plugs 7199700P
TE Connectivity 202515-1

TE Connectivity 202515-1

Supplier's Site
Wire Housings & Plugs - 1644025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644025
Wire Housings & Plugs 1644025
TE Connectivity 202515-1

TE Connectivity 202515-1

Supplier's Site
Backplane Connector Housings - A112972-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112972-ND
Backplane Connector Housings A112972-ND
42 (36 + 6 Power) Position Housing for Male Pins Connector Black Panel Mount

42 (36 + 6 Power) Position Housing for Male Pins Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-202515-1
Electronic Connector 340-202515-1
42 Pos Black Rectangular Connector Housing, Screw Mount, 2.54mm Pitch Product overview: 202515-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-202515-1 can be used for catalog matching and distributor lookup.

42 Pos Black Rectangular Connector Housing, Screw Mount, 2.54mm Pitch Product overview: 202515-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-202515-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Housing, Plug, 42 Position; No. Of Contacts Amp - Te Connectivity - 52F3047 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Plug, 42 Position; No. Of Contacts Amp - Te Connectivity
52F3047
Rectangular Housing, Plug, 42 Position; No. Of Contacts Amp - Te Connectivity 52F3047
RECTANGULAR HOUSING, PLUG, 42 POSITION; No. of Contacts:42Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR HOUSING, PLUG, 42 POSITION; No. of Contacts:42Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202515-1 202515-1 7199700 7199700P A112972-ND 340-202515-1 52F3047
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Wire Housings & Plugs Wire Housings & Plugs Backplane Connector Housings Electronic Connector Rectangular Housing, Plug, 42 Position; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel mount Panel Mount Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104348-8 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Connector Accessories - A127553-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details