TE Connectivity Industrial Mini I/O Connectors 2013595-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2013595-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2013595-1
Industrial Mini I/O Connectors 2013595-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, 1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Mini I/O Connectors - 7039673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
7039673
Mini I/O Connectors 7039673
TE Connectivity 2013595-1 PCB Socket

TE Connectivity 2013595-1 PCB Socket

Supplier's Site
Mini I/O Connectors - 1648869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini I/O Connectors
1648869
Mini I/O Connectors 1648869
TE Connectivity 2013595-1 PCB Socket

TE Connectivity 2013595-1 PCB Socket

Supplier's Site
Connectors, Interconnects - Pluggable Connectors - 1230728-2013595-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1230728-2013595-1
Connectors, Interconnects - Pluggable Connectors 1230728-2013595-1
Win Source Part Number: 1230728-2013595-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 8 Connector Type: Industrial Mini, Type I Termination: Solder Contact Finish: Gold Contact Finish Thickness: 19.7µin (0.50µm) Package: Bulk Connector Style: Plug Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2013595-1.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2013595-1-CSI,2266- 2013595-1,2013595-1- ND,-2013595-1-LSI,20 135951,-2013595-1-SI ,A121039 Base Product Number: 2013595

Win Source Part Number: 1230728-2013595-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 8
Connector Type: Industrial Mini, Type I
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 19.7µin (0.50µm)
Package: Bulk
Connector Style: Plug
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2013595-1.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2013595-1-CSI,2266-2013595-1,2013595-1-ND,-2013595-1-LSI,20135951,-2013595-1-SI,A121039
Base Product Number: 2013595

Buy Now Datasheet
I/O Connectors - 2013595-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2013595-1
I/O Connectors 2013595-1
INDUSTRIAL MINI I/O PLUG KIT D1

INDUSTRIAL MINI I/O PLUG KIT D1

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2013595-1
I/O Connectors 2013595-1
INDL MINI I/O PRODUCT

INDL MINI I/O PRODUCT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2013595-1
I/O Connectors 2013595-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
1.5A Electronic Connector
443-2013595-1
1.5A Electronic Connector 443-2013595-1
D-Sub RJ45 Modular Adapter, 8 Pos, Shielded, Gold Contacts, 1.5A Product overview: 2013595-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2013595-1 can be used for catalog matching and distributor lookup.

D-Sub RJ45 Modular Adapter, 8 Pos, Shielded, Gold Contacts, 1.5A Product overview: 2013595-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2013595-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 2013595-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2013595-1
Connectors 2013595-1
INDUSTRIAL MINI I/O PLUG KIT D

INDUSTRIAL MINI I/O PLUG KIT D

Buy Now
Pluggable Connector Assemblies - A121039-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A121039-ND
Pluggable Connector Assemblies A121039-ND
8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2013595-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2013595-1
Modular Connectors / Ethernet Connectors 2013595-1
Modular Connectors / Ethernet Connectors Mini I/O Plug Kit Type I, Black Latch

Modular Connectors / Ethernet Connectors Mini I/O Plug Kit Type I, Black Latch

Buy Now Datasheet
Pluggable Connector Assemblies - 2013595-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2013595-1
Pluggable Connector Assemblies 2013595-1
CONN IND MINI I PLG 8POS SLD STR

CONN IND MINI I PLG 8POS SLD STR

Supplier's Site Datasheet
Pluggable Connectors - 2013595-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2013595-1
Pluggable Connectors 2013595-1
CONN IND MINI I PLG 8POS SLD STR

CONN IND MINI I PLG 8POS SLD STR

Supplier's Site Datasheet
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity - 46P4833 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity
46P4833
Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity 46P4833
MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug Kit, Mini-I/o, Black, Type I; Modular Connector Type Te Connectivity - 23T1818 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Mini-I/o, Black, Type I; Modular Connector Type Te Connectivity
23T1818
Plug Kit, Mini-I/o, Black, Type I; Modular Connector Type Te Connectivity 23T1818
PLUG KIT, MINI-I/O, BLACK, TYPE I; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

PLUG KIT, MINI-I/O, BLACK, TYPE I; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013595-1 7039673 1648869 1230728-2013595-1 2013595-1 443-2013595-1 2013595-1 A121039-ND 2013595-1 2013595-1 2013595-1 46P4833 23T1818
Product Name Industrial Mini I/O Connectors Mini I/O Connectors Mini I/O Connectors Connectors, Interconnects - Pluggable Connectors I/O Connectors 1.5A Electronic Connector Connectors Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Pluggable Connectors Mini I/o Connector, Plug, 8 Position, Solder; Modular Connector Type Te Connectivity Plug Kit, Mini-I/o, Black, Type I; Modular Connector Type Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line) Through Hole Mount
Current Rating 1.5 amps 0.5 amps 0.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 1-532433-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
5 suppliers
RJ45 Connectors - 133044-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
2 suppliers