TE Connectivity LVDS Connectors (LCEDI) 2023347-2

Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 30 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet
Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 30 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023347-2 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023347-2
LVDS Connectors (LCEDI) 2023347-2
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 30 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell

Body Features


  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 1

Dimensions


  • Mated Height : 1.1 MM  [.043 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : VESA

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Alignment : With

Product Type Features


  • LVDS Connector Product Type : Connector Shell
Buy Now Datasheet
Lighting Connectors - 2023347-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023347-2
Lighting Connectors 2023347-2
UPPER SHELL PLATED LCEDI 30P

UPPER SHELL PLATED LCEDI 30P

Buy Now
Upper Shell Plated Lcedi 30P Te Connectivity - 98X5806 - Newark, An Avnet Company
Chicago, IL, United States
Upper Shell Plated Lcedi 30P Te Connectivity
98X5806
Upper Shell Plated Lcedi 30P Te Connectivity 98X5806
UPPER SHELL PLATED LCEDI 30P

UPPER SHELL PLATED LCEDI 30P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023347-2 2023347-2 98X5806
Product Name LVDS Connectors (LCEDI) Lighting Connectors Upper Shell Plated Lcedi 30P Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers