TE Connectivity Rectangular Wire & Cable Connectors & Housings 2029111-3

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2029111-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2029111-3
Rectangular Wire & Cable Connectors & Housings 2029111-3
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 7.4 MM  [.291 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 23.9 MM  [.94 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 66 Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 7.4 MM  [.291 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 23.9 MM  [.94 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 66

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A112982-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112982-ND
Rectangular Connector Housings A112982-ND
"3 Rectangular Connectors - Housings Plug White 0.165"" (4.20mm)"

"3 Rectangular Connectors - Housings Plug White 0.165"" (4.20mm)"

Buy Now Datasheet
3P Plug Sr Val-U-Lok Fh Gw Te Connectivity - 22R0140 - Newark, An Avnet Company
Chicago, IL, United States
3P Plug Sr Val-U-Lok Fh Gw Te Connectivity
22R0140
3P Plug Sr Val-U-Lok Fh Gw Te Connectivity 22R0140
3P PLUG SR VAL-U-LOK FH GW

3P PLUG SR VAL-U-LOK FH GW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2029111-3 A112982-ND 22R0140
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3P Plug Sr Val-U-Lok Fh Gw Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063389-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565083-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers