TE Connectivity Industrial Mini I/O Connectors 2013595-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2013595-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2013595-2
Industrial Mini I/O Connectors 2013595-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, 1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, 1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2013595-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2013595-2
I/O Connectors 2013595-2
INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

Buy Now
Pluggable Connector Assemblies - A107310-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107310-ND
Pluggable Connector Assemblies A107310-ND
8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

8 Position Industrial Mini, Type I Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
Pluggable Connectors - 2013595-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2013595-2
Pluggable Connectors 2013595-2
CONN IND MINI I PLG 8POS SLD STR

CONN IND MINI I PLG 8POS SLD STR

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2013595-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2013595-2
Pluggable Connector Assemblies 2013595-2
CONN IND MINI I PLG 8POS SLD STR

CONN IND MINI I PLG 8POS SLD STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2013595-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2013595-2
Modular Connectors / Ethernet Connectors 2013595-2
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

Buy Now Datasheet
Industrial Mini I/o Plug Kit D1-White L Te Connectivity - 98X5781 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Mini I/o Plug Kit D1-White L Te Connectivity
98X5781
Industrial Mini I/o Plug Kit D1-White L Te Connectivity 98X5781
INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

INDUSTRIAL MINI I/O PLUG KIT D1-WHITE L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013595-2 2013595-2 A107310-ND 2013595-2 2013595-2 2013595-2 98X5781
Product Name Industrial Mini I/O Connectors I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Industrial Mini I/o Plug Kit D1-White L Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RJ45 Connectors - 1-5406552-5 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
RJ45 Connectors - 1116504-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
6 suppliers
High Speed Pluggable IO Connectors & Cages - 1-2349202-9 - TE Connectivity
Specs
Termination Through Hole - Press-Fit
View Details
5 suppliers