TE Connectivity LVDS Connectors (LCEDI) 2023308-3

Description
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023308-3 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023308-3
LVDS Connectors (LCEDI) 2023308-3
Body Features Primary Product Color : Black Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Dimensions Mated Height : 4.3 MM  [.169 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Compatible With Approved Standards Products : VESA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Pad Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board LVDS Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Mated Height : 4.3 MM  [.169 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : VESA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Pad

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • LVDS Connector Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Lighting Connectors - 2023308-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023308-3
Lighting Connectors 2023308-3
(LCEDI) SR interface Rec conn 40pos

(LCEDI) SR interface Rec conn 40pos

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2023308-3
Lighting Connectors 2023308-3
Lighting Connectors

Lighting Connectors

Buy Now
Pluggable Connectors - 2023308-3 - 905840-2023308-3 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 2023308-3
905840-2023308-3
Pluggable Connectors - 2023308-3 905840-2023308-3
Manufacturer: TE Connectivity Win Source Part Number: 905840-2023308-3 Features: 40 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 2023308 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905840-2023308-3
Features: 40 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 2023308
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
377-2023308-3
SMD Electronic Connector 377-2023308-3
Conn LCD Connector RCP 40 POS 0.5mm Solder RA SMD 40 Terminal 1 Port Product overview: 2023308-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2023308-3 can be used for catalog matching and distributor lookup.

Conn LCD Connector RCP 40 POS 0.5mm Solder RA SMD 40 Terminal 1 Port Product overview: 2023308-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2023308-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
(Lcedi) Sr Interface Rec Conn 40Pos Amp - Te Connectivity - 41AJ5931 - Newark, An Avnet Company
Chicago, IL, United States
(Lcedi) Sr Interface Rec Conn 40Pos Amp - Te Connectivity
41AJ5931
(Lcedi) Sr Interface Rec Conn 40Pos Amp - Te Connectivity 41AJ5931
(LCEDI) SR interface Rec conn 40pos

(LCEDI) SR interface Rec conn 40pos

Supplier's Site
Pluggable Connectors - 2023308-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2023308-3
Pluggable Connectors 2023308-3
CONN LCEDI RCPT 40POS SLD RA SMD

CONN LCEDI RCPT 40POS SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023308-3 2023308-3 905840-2023308-3 377-2023308-3 41AJ5931 2023308-3
Product Name LVDS Connectors (LCEDI) Lighting Connectors Pluggable Connectors - 2023308-3 SMD Electronic Connector (Lcedi) Sr Interface Rec Conn 40Pos Amp - Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26730-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 104483-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers