TE Connectivity Rectangular Wire & Cable Connectors & Housings 201345-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201345-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201345-1
Rectangular Wire & Cable Connectors & Housings 201345-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 104
  • Number of Power Positions : 104
  • Number of Rows : 8
  • Number of Signal Positions : 104

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 69.85 MM  [2.75 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 38.79 MM  [1.527 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
361-201345-1
Electronic Connector 361-201345-1
104 Pos Male Power Connector, Straight, Solder, UL94 V-0, 150°C Product overview: 201345-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201345-1 can be used for catalog matching and distributor lookup.

104 Pos Male Power Connector, Straight, Solder, UL94 V-0, 150°C Product overview: 201345-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201345-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A30183-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30183-ND
Backplane Connector Housings A30183-ND
104 Position Connector Black Panel Mount

104 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connectors - 201345-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201345-1
Backplane Connectors 201345-1
104 PL. MALE BLOCK-PHEN.

104 PL. MALE BLOCK-PHEN.

Buy Now
CONN HOUSING PLUG 104POS BLACK - 792-201345-1 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING PLUG 104POS BLACK
792-201345-1
CONN HOUSING PLUG 104POS BLACK 792-201345-1
CONN HOUSING PLUG 104POS BLACK

CONN HOUSING PLUG 104POS BLACK

Supplier's Site
104 Pl. Male Block-Phen. Rohs Compliant Amp - Te Connectivity - 91B3275 - Newark, An Avnet Company
Chicago, IL, United States
104 Pl. Male Block-Phen. Rohs Compliant Amp - Te Connectivity
91B3275
104 Pl. Male Block-Phen. Rohs Compliant Amp - Te Connectivity 91B3275
104 PL. MALE BLOCK-PHEN. ROHS COMPLIANT: YES

104 PL. MALE BLOCK-PHEN. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201345-1 361-201345-1 A30183-ND 201345-1 792-201345-1 91B3275
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Backplane Connectors CONN HOUSING PLUG 104POS BLACK 104 Pl. Male Block-Phen. Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Solder Solder
Mounting Panel Mount Panel Mount Panel
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers