TE Connectivity Connector Hardware, Mounts, Locks & Retainers 202174-5

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 202174-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
202174-5
Connector Hardware, Mounts, Locks & Retainers 202174-5
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 15.8 MM  [.622 INCH ] Product Width : 6.45 MM  [.254 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 6.35 MM  [.25 INCH ]
  • Product Length : 15.8 MM  [.622 INCH ]
  • Product Width : 6.45 MM  [.254 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202174-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202174-5
Backplane Connectors 202174-5
GUIDE SOC. ASSY. 104 CTR. FSTN

GUIDE SOC. ASSY. 104 CTR. FSTN

Buy Now
Backplane Connector Accessories - A33452-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33452-ND
Backplane Connector Accessories A33452-ND
Connector Guide Socket For M Series 6-32 Thread

Connector Guide Socket For M Series 6-32 Thread

Buy Now Datasheet
Guide Soc. Assy. 104 Ctr. Fstn Amp - Te Connectivity - 76AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Guide Soc. Assy. 104 Ctr. Fstn Amp - Te Connectivity
76AC3866
Guide Soc. Assy. 104 Ctr. Fstn Amp - Te Connectivity 76AC3866
GUIDE SOC. ASSY. 104 CTR. FSTN

GUIDE SOC. ASSY. 104 CTR. FSTN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202174-5 202174-5 A33452-ND 76AC3866
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Guide Soc. Assy. 104 Ctr. Fstn Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products