TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201922-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 11.68 MM  [.46 INCH ] Product Length : 7.25 MM  [.285 INCH ] Product Width : 11.18 MM  [.44 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Spring - Latching Member Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 11.68 MM  [.46 INCH ] Product Length : 7.25 MM  [.285 INCH ] Product Width : 11.18 MM  [.44 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Spring - Latching Member Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201922-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201922-1
Connector Hardware, Mounts, Locks & Retainers 201922-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 11.68 MM  [.46 INCH ] Product Length : 7.25 MM  [.285 INCH ] Product Width : 11.18 MM  [.44 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Spring - Latching Member Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 11.68 MM  [.46 INCH ]
  • Product Length : 7.25 MM  [.285 INCH ]
  • Product Width : 11.18 MM  [.44 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Locking Spring - Latching Member
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 201922-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201922-1
Backplane Connectors 201922-1
SERIES M LOCKING SPRING CATCH

SERIES M LOCKING SPRING CATCH

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201922-1
Backplane Connectors 201922-1
Backplane Connectors

Backplane Connectors

Buy Now
Series M Locking Spring Catch Amp - Te Connectivity - 69H8678 - Newark, An Avnet Company
Chicago, IL, United States
Series M Locking Spring Catch Amp - Te Connectivity
69H8678
Series M Locking Spring Catch Amp - Te Connectivity 69H8678
SERIES M LOCKING SPRING CATCH

SERIES M LOCKING SPRING CATCH

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201922-1 201922-1 69H8678
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Series M Locking Spring Catch Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details