TE Connectivity Rectangular Wire & Cable Connectors & Housings 202758-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 9.65 MM  [.38 INCH ] Row-to-Row Spacing : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 363 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 9.65 MM  [.38 INCH ] Row-to-Row Spacing : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 363 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202758-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202758-3
Rectangular Wire & Cable Connectors & Housings 202758-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 25.4 MM  [1 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 9.65 MM  [.38 INCH ] Row-to-Row Spacing : 4.37 MM  [.172 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 363 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 25.4 MM  [1 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 9.65 MM  [.38 INCH ]
  • Row-to-Row Spacing : 4.37 MM  [.172 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Diallyl Phthalate

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 363

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Backplane Connectors - 202758-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202758-3
Backplane Connectors 202758-3
6 PL. BLOCK

6 PL. BLOCK

Buy Now
Backplane Connector Housings - A121040-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A121040-ND
Backplane Connector Housings A121040-ND
6 Position Connector Blue Panel Mount

6 Position Connector Blue Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-202758-3
Electronic Connector 361-202758-3
6 Pos Rectangular Connector, 3.81mm Pitch, Straight, Panel Mount, Blue Product overview: 202758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202758-3 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Connector, 3.81mm Pitch, Straight, Panel Mount, Blue Product overview: 202758-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202758-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6 Pl. Block Rohs Compliant Amp - Te Connectivity - 12H4814 - Newark, An Avnet Company
Chicago, IL, United States
6 Pl. Block Rohs Compliant Amp - Te Connectivity
12H4814
6 Pl. Block Rohs Compliant Amp - Te Connectivity 12H4814
6 PL. BLOCK ROHS COMPLIANT: YES

6 PL. BLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202758-3 202758-3 A121040-ND 361-202758-3 12H4814
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Electronic Connector 6 Pl. Block Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-054-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details