Body Features Product Weight : .5 KG [1.103 LB ]
Dimensions Bolt Size : 13 mm A/F Compatible Cable Bundle Diameter Range : 20 - 42 MM [.78 - 1.6 INCH ]
Electrical Characteristics Breaking Load (Min) (KN) : 18 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50483-2
Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 5
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Type Power Component Options : Self Supporting, Shear Head System Power System Clamp Style : Suspension Clamp
Body Features
- Product Weight : .5 KG [1.103 LB ]
Dimensions
- Bolt Size : 13 mm A/F
- Compatible Cable Bundle Diameter Range : 20 - 42 MM [.78 - 1.6 INCH ]
Electrical Characteristics
- Breaking Load (Min) (KN) : 18
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : EN 50483-2
Mechanical Attachment
- Tightening Torque Range (Recommended) (NEWTM) : 5
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage
Packaging Features
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Type
- Power Component Options : Self Supporting, Shear Head System
- Power System Clamp Style : Suspension Clamp