TE Connectivity Multi Purpose 202236-3

Description
Pin Contact Gold Solder Eyelet Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Solder Eyelet Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 202236-3-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
202236-3-ND
Multi Purpose 202236-3-ND
Pin Contact Gold Solder Eyelet Stamped

Pin Contact Gold Solder Eyelet Stamped

Buy Now Datasheet
Contacts - 202236-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
202236-3
Contacts 202236-3
III+ PIN,SOLTAB,30AU>10,S MPACK

III+ PIN,SOLTAB,30AU>10,SMPACK

Buy Now
Swedesboro, NJ, United States
Contacts
202236-3
Contacts 202236-3
Contacts

Contacts

Buy Now
Contact, Pin, Solder; Product Range Amp - Te Connectivity - 96F7928 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Amp - Te Connectivity
96F7928
Contact, Pin, Solder; Product Range Amp - Te Connectivity 96F7928
CONTACT, PIN, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:- RoHS Compliant: No

CONTACT, PIN, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Wire Size AWG Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202236-3-ND 202236-3 96F7928
Product Name Multi Purpose Contacts Contact, Pin, Solder; Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details