3 Pos Wire-to-Board Header, 5A, 250V, RA SMD, Tin Plated Brass Product overview: 2029030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2029030-3 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 854504-2029030-3
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Reel - TR
Family Name: 2029030
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 215
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: A99182, -2029030-3-SI, 2266-2029030-3, A99182TR, 20290303, A99182-ND, A99182CT
CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2029030-3 | A99182TR-ND | 854504-2029030-3 | 62AC0939 |
| Product Name | SMD 5A 250V Electronic Connector | Headers, Male Pins | Rectangular Connectors - 2029030-3 | Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |