TE Connectivity Sockets for ICs, Transistors 2013620-1

Description
CONN SOCKET PGA ZIF 989POS GOLD
Datasheet
Description
CONN SOCKET PGA ZIF 989POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 2013620-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2013620-1
Sockets for ICs, Transistors 2013620-1
CONN SOCKET PGA ZIF 989POS GOLD

CONN SOCKET PGA ZIF 989POS GOLD

Supplier's Site Datasheet
Pga Socket, 989 Position, Smd; No. Of Contacts Te Connectivity - 72R3764 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket, 989 Position, Smd; No. Of Contacts Te Connectivity
72R3764
Pga Socket, 989 Position, Smd; No. Of Contacts Te Connectivity 72R3764
PGA SOCKET, 989 POSITION, SMD; No. of Contacts:989Contacts ; Connector Type:PGA Socket; Pitch Spacing:1mm; Product Range:-; Row Pitch:1mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Socket Mounting:SMD RoHS Compliant: Yes

PGA SOCKET, 989 POSITION, SMD; No. of Contacts:989Contacts; Connector Type:PGA Socket; Pitch Spacing:1mm; Product Range:-; Row Pitch:1mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2013620-1 72R3764
Product Name Sockets for ICs, Transistors Pga Socket, 989 Position, Smd; No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details