TE Connectivity Connector Hardware, Mounts, Locks & Retainers 202173-7

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 202173-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
202173-7
Connector Hardware, Mounts, Locks & Retainers 202173-7
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Height : 6.35 MM  [.25 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 6.35 MM  [.25 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 6.35 MM  [.25 INCH ]
  • Product Length : 27.8 MM  [1.09 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Passivated
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 202173-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202173-7
Backplane Connectors 202173-7
104 CTR. FASTNR. GUIDE PIN ASY

104 CTR. FASTNR. GUIDE PIN ASY

Buy Now
Backplane Connector Accessories - A33451-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33451-ND
Backplane Connector Accessories A33451-ND
Connector Guide Pin For M Series 6-32 Thread

Connector Guide Pin For M Series 6-32 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202173-7 202173-7 A33451-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products