TE Connectivity Inline Module Sockets 2013298-1

Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet
Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A115022-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A115022-ND
Inline Module Sockets A115022-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Memory Connectors - Inline Module Sockets - 2013298-1 - 905832-2013298-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2013298-1
905832-2013298-1
Memory Connectors - Inline Module Sockets - 2013298-1 905832-2013298-1
Manufacturer: TE Connectivity Win Source Part Number: 905832-2013298-1 Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle Package: Tray Mounting: Surface Mount, 25° Angle Part Status: Obsolete Family Name: 2013298 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -2013298-1-SI, A115022, 2013298-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905832-2013298-1
Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Package: Tray
Mounting: Surface Mount, 25° Angle
Part Status: Obsolete
Family Name: 2013298
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -2013298-1-SI, A115022, 2013298-1-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number A115022-ND 905832-2013298-1
Product Name Inline Module Sockets Memory Connectors - Inline Module Sockets - 2013298-1
Mounting Surface Mount Surface Mount, 25° Angle
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers