TE Connectivity Multi Purpose 202726-1

Description
Socket Contact Gold Crimp 18 AWG Machined
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 18 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25135-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25135-ND
Multi Purpose A25135-ND
Socket Contact Gold Crimp 18 AWG Machined

Socket Contact Gold Crimp 18 AWG Machined

Buy Now Datasheet
Contacts - 202726-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
202726-1
Contacts 202726-1
CONTACT SOCKET ASSY.

CONTACT SOCKET ASSY.

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Amp - Te Connectivity - 02H0194 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Amp - Te Connectivity
02H0194
Contact, Socket, 18Awg, Crimp; Product Range Amp - Te Connectivity 02H0194
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25135-ND 202726-1 02H0194
Product Name Multi Purpose Contacts Contact, Socket, 18Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 AWG ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Plug connector - NPQH-D-Q6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details