TE Connectivity LVDS Connectors (LCEDI) 2023347-3

Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet
Description
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDS Connectors (LCEDI) - 2023347-3 - TE Connectivity
Berwyn, PA, United States
LVDS Connectors (LCEDI)
2023347-3
LVDS Connectors (LCEDI) 2023347-3
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Rows : 1 Dimensions Mated Height : 1.1 MM  [.043 INCH ] Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Industry Standards Compatible With Approved Standards Products : VESA Mechanical Attachment Mating Retention : With PCB Mount Alignment : With Product Type Features LVDS Connector Product Type : Connector Shell

Body Features


  • Shell Base Material : Copper Alloy

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Dimensions


  • Mated Height : 1.1 MM  [.043 INCH ]

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : VESA

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Alignment : With

Product Type Features


  • LVDS Connector Product Type : Connector Shell
Buy Now Datasheet
Lighting Connectors - 2023347-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2023347-3
Lighting Connectors 2023347-3
UPPER SHELL PLATED LCEDI 0.5mm PITCH

UPPER SHELL PLATED LCEDI 0.5mm PITCH

Buy Now
Upper Shell Plated Lcedi 0.5Mm Pitch Te Connectivity - 84X5972 - Newark, An Avnet Company
Chicago, IL, United States
Upper Shell Plated Lcedi 0.5Mm Pitch Te Connectivity
84X5972
Upper Shell Plated Lcedi 0.5Mm Pitch Te Connectivity 84X5972
UPPER SHELL PLATED LCEDI 0.5MM PITCH

UPPER SHELL PLATED LCEDI 0.5MM PITCH

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2023347-3 2023347-3 84X5972
Product Name LVDS Connectors (LCEDI) Lighting Connectors Upper Shell Plated Lcedi 0.5Mm Pitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details