TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201490-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 9.52 MM  [.374 INCH ] Product Length : 11.6 MM  [.456 INCH ] Product Width : 15.7 MM  [.618 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 9.52 MM  [.374 INCH ] Product Length : 11.6 MM  [.456 INCH ] Product Width : 15.7 MM  [.618 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201490-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201490-1
Connector Hardware, Mounts, Locks & Retainers 201490-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Height : 9.52 MM  [.374 INCH ] Product Length : 11.6 MM  [.456 INCH ] Product Width : 15.7 MM  [.618 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Spring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Height : 9.52 MM  [.374 INCH ]
  • Product Length : 11.6 MM  [.456 INCH ]
  • Product Width : 15.7 MM  [.618 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Spring
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 201490-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201490-1
Backplane Connectors 201490-1
LOCKING SPRING,PLATED

LOCKING SPRING,PLATED

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201490-1
Backplane Connectors 201490-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 201490-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
201490-1-ND
Backplane Connector Accessories 201490-1-ND
Connector Locking Spring For M Series

Connector Locking Spring For M Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201490-1 201490-1 201490-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products