TE Connectivity Quick Connects, Quick Disconnect Connectors 151667-2

Description
"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107063TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107063TR-ND
Quick Connects, Quick Disconnect Connectors A107063TR-ND
"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107063CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107063CT-ND
Quick Connects, Quick Disconnect Connectors A107063CT-ND
"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 151667-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
151667-2
Contacts 151667-2
FF 375 REC 4-6MM2 TPBR

FF 375 REC 4-6MM2 TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
151667-2
Terminals 151667-2
Terminals SOCKET TIN .375 TAB

Terminals SOCKET TIN .375 TAB

Buy Now Datasheet
.375 Series F/f Recpt. Rohs Compliant Amp - Te Connectivity - 11H6801 - Newark, An Avnet Company
Chicago, IL, United States
.375 Series F/f Recpt. Rohs Compliant Amp - Te Connectivity
11H6801
.375 Series F/f Recpt. Rohs Compliant Amp - Te Connectivity 11H6801
.375 SERIES F/F RECPT. ROHS COMPLIANT: YES

.375 SERIES F/F RECPT. ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 9.53Mm, 10Awg; Product Range Amp - Te Connectivity - 17AH9843 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 9.53Mm, 10Awg; Product Range Amp - Te Connectivity
17AH9843
Female Disconnect, 9.53Mm, 10Awg; Product Range Amp - Te Connectivity 17AH9843
FEMALE DISCONNECT, 9.53MM, 10AWG; Product Range:FASTIN-FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 9.53MM, 10AWG; Product Range:FASTIN-FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107063TR-ND 151667-2 151667-2 11H6801 17AH9843
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminals .375 Series F/f Recpt. Rohs Compliant Amp - Te Connectivity Female Disconnect, 9.53Mm, 10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details