TE Connectivity Electronic Connector 1-51864-1

Description
PIDG Insulated Terminal, 14AWG, M4 Stud, Copper/Tin Product overview: 1-51864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-51864-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Insulated Terminal, 14AWG, M4 Stud, Copper/Tin Product overview: 1-51864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-51864-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-1-51864-1
Electronic Connector 392-1-51864-1
PIDG Insulated Terminal, 14AWG, M4 Stud, Copper/Tin Product overview: 1-51864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-51864-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Terminal, 14AWG, M4 Stud, Copper/Tin Product overview: 1-51864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-51864-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27352-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27352-ND
Ring Connectors A27352-ND
Ring Terminal Connector 8 Stud Circular 14 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity - 66H6919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
66H6919
Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 66H6919
TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Green; Body Material:Copper; Stud Size:#8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-1-51864-1 A27352-ND 66H6919
Product Name Electronic Connector Ring Connectors Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details