PHOENIX CONTACT USA Industrial Circular Connectors 1424656

Description
Phoenix Contact 1424656
Request a Quote Datasheet
Description
Phoenix Contact 1424656
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1548110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1548110
Industrial Circular Connectors 1548110
Phoenix Contact 1424656

Phoenix Contact 1424656

Supplier's Site
Circular Connector Assemblies - 277-18658-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18658-ND
Circular Connector Assemblies 277-18658-ND
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

4 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact - 38AC2839 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
38AC2839
Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact 38AC2839
SENSOR CONN, M12, R/A, RCPT, 4POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, RCPT, 4POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1548110 277-18658-ND 38AC2839
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, R/a, Rcpt, 4Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Push in, screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Right Angle, Stacking Banana Plug - 9307 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details