Phoenix Contact 1424326
4-Pin Circular Connector, Receptacle, Panel Mount, IP67, 250V Product overview: 1424326 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-1424326 can be used for catalog matching and distributor lookup.
Circular Connector Standard 4/4 Female Sockets/Female Sockets Panel Mount
CONN ADAPTER 4P-4P F-F PNL MNT
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2130157 | 378-1424326 | 277-10945-ND | 1424326 | 82Y7574 |
| Product Name | Industrial Circular Connectors | 250V Electronic Connector | Circular Connector Adapters | Circular Connector Adapters | Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||
| Termination | Plug in |