The Sensor Connector, M12, Rcpt, 5Pos, Cable (part number 38AC2835) is designed for reliable connections in various applications. It features a 5-position socket with a straight M12 design and screw locking mechanism, ensuring secure connectivity. The connector utilizes a push-in connection method, allowing for quick and tool-free wiring, which can save installation time. This connector is rated for a current of 4 A and a voltage of 60 V DC or 48 V AC, making it suitable for a range of electrical applications. It has an operational temperature range of -40 °C to 85 °C and offers a high degree of protection with an IP65 rating, ensuring safe use in challenging environments. The external cable diameter accommodates cables from 4 mm to 8 mm, and it supports conductor cross sections from 0.14 mm² to 0.75 mm² without ferrules. Constructed with durable materials, including a nickel-plated zinc die-cast knurl and a flammability rating of V0, this connector meets various industry standards, including IEC 61076-2-101 and EN 50155:2001 for shock and vibration resistance. The connector is made in Germany and is a made-to-order item, which is non-returnable.
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
Phoenix Contact 1424652
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-18654-ND | 1548106 | 38AC2835 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | |
| Voltage Rating | 48 to 60 volts | 48 to 60 volts | |
| Current Rating | 4.0 amps |