PHOENIX CONTACT USA Electronic Connector 1424661

Description
Circular Connector, Product overview: 1424661 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1424661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular Connector, Product overview: 1424661 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1424661 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-1424661
Electronic Connector 436-1424661
Circular Connector, Product overview: 1424661 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1424661 can be used for catalog matching and distributor lookup.

Circular Connector, Product overview: 1424661 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1424661 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector Assemblies - 277-18663-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-18663-ND
Circular Connector Assemblies 277-18663-ND
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

5 Position Circular Connector Receptacle, Female Sockets Spring-Cage

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Shell Size - Insert: 14-5 Mounting Type: Fixed Termination: Solder Orientation: Horizontal

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: 14-5
Mounting Type: Fixed
Termination: Solder
Orientation: Horizontal

Buy Now Datasheet
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact - 38AC2844 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
38AC2844
Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact 38AC2844
SENSOR CONN, M12, R/A, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M12, R/A, RCPT, 5POS, CABLE; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1424661 277-18663-ND 38AC2844
Product Name Electronic Connector Circular Connector Assemblies Connectors,Interconnects Sensor Conn, M12, R/a, Rcpt, 5Pos, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Fixed
Voltage Rating 48 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
DIN 41612 - 39-XC5A-3222-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers