TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 142680-9

Description
Win Source Part Number: 1363604-142680-9 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Bulk Product Status: Active Base Product Number: 142680 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Housing Color: White Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.197" (5.00mm) Quick Connects Terminal Size: 0.197" (5.00mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1363604-142680-9 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Bulk Product Status: Active Base Product Number: 142680 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Housing Color: White Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.197" (5.00mm) Quick Connects Terminal Size: 0.197" (5.00mm) Stacking Direction: Side to Side Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363604-142680-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363604-142680-9
Connectors, Interconnects - Terminals - Housings, Boots 1363604-142680-9
Win Source Part Number: 1363604-142680-9 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Bulk Product Status: Active Base Product Number: 142680 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Style: Housing Color: White Number of Positions: 2 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.197" (5.00mm) Quick Connects Terminal Size: 0.197" (5.00mm) Stacking Direction: Side to Side Material: Nylon

Win Source Part Number: 1363604-142680-9
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Bulk
Product Status: Active
Base Product Number: 142680
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Housing
Color: White
Number of Positions: 2
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.197" (5.00mm) Quick Connects
Terminal Size: 0.197" (5.00mm)
Stacking Direction: Side to Side
Material: Nylon

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-142680-9
Electronic Connector 340-142680-9
Conn Housing RCP 2 POS Crimp ST Cable Mount White Box Product overview: 142680-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-142680-9 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS Crimp ST Cable Mount White Box Product overview: 142680-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-142680-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 142680-9-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
142680-9-ND
Housings, Boots 142680-9-ND
"2 Position Housing Connector Female, Receptacle White 0.197"" (5.00mm)"

"2 Position Housing Connector Female, Receptacle White 0.197"" (5.00mm)"

Buy Now Datasheet
Housings, Boots - 142680-9 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
142680-9
Housings, Boots 142680-9
CONN RCPT HSG 0.197 2POS WHITE

CONN RCPT HSG 0.197 2POS WHITE

Supplier's Site Datasheet
Housing Pos Lock Mk Iii 2 P White Rohs Compliant Amp - Te Connectivity - 11H3803 - Newark, An Avnet Company
Chicago, IL, United States
Housing Pos Lock Mk Iii 2 P White Rohs Compliant Amp - Te Connectivity
11H3803
Housing Pos Lock Mk Iii 2 P White Rohs Compliant Amp - Te Connectivity 11H3803
HOUSING POS LOCK MK III 2 P WHITE ROHS COMPLIANT: YES

HOUSING POS LOCK MK III 2 P WHITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363604-142680-9 340-142680-9 142680-9-ND 142680-9 11H3803
Product Name Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Housings, Boots Housings, Boots Housing Pos Lock Mk Iii 2 P White Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details